Littelfuse, Inc. Varistors V321DB40

Description
Varistor 830V;Metal Oxide;3800pF;Lug
Request a Quote
Description
Varistor 830V;Metal Oxide;3800pF;Lug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 8768183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
8768183
Varistors 8768183
Varistor 830V;Metal Oxide;3800pF;Lug

Varistor 830V;Metal Oxide;3800pF;Lug

Supplier's Site
Varistor, Circuit Protection;320VAC/420VDC;830V;Metal Oxide;3800pF;Lug - 70184882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;320VAC/420VDC;830V;Metal Oxide;3800pF;Lug
70184882
Varistor, Circuit Protection;320VAC/420VDC;830V;Metal Oxide;3800pF;Lug 70184882
The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly. Features: Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 Wide Operating Voltage Range VMACRMS: 150 V to 575 V

The DA and DB Series transient surge suppressors are heavy-duty industrial Metal-Oxide Varistors (MOVs) designed to provide surge protection for motor controls and power supplies used in oil drilling, mining, and transportation equipment. These UL recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA Series devices feature rigid terminals to ensure secure wire contacts. Both the DA and DB Series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Features:

  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449
  • Wide Operating Voltage Range VMACRMS: 150 V to 575 V
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 8768183 70184882
Product Name Varistors Varistor, Circuit Protection;320VAC/420VDC;830V;Metal Oxide;3800pF;Lug
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042208P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistors - 1862131 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - TeXWS Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details