Littelfuse, Inc. Metal Oxide Varistor, 405V 775V Rad; Capacitance Littelfuse V300LS4P

Description
METAL OXIDE VARISTOR, 405V 775V RAD; Capacitance:70pF; Clamping Voltage Vc Max:775V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +85°C; Operating Voltage Max:517V RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 405V 775V RAD; Capacitance:70pF; Clamping Voltage Vc Max:775V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +85°C; Operating Voltage Max:517V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 405V 775V Rad; Capacitance Littelfuse - 58K7483 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 405V 775V Rad; Capacitance Littelfuse
58K7483
Metal Oxide Varistor, 405V 775V Rad; Capacitance Littelfuse 58K7483
METAL OXIDE VARISTOR, 405V 775V RAD; Capacitance:70pF; Clamping Voltage Vc Max:775V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +85°C; Operating Voltage Max:517V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 405V 775V RAD; Capacitance:70pF; Clamping Voltage Vc Max:775V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +85°C; Operating Voltage Max:517V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7483
Product Name Metal Oxide Varistor, 405V 775V Rad; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers