Littelfuse, Inc. Varistors V300LA4P

Description
Littelfuse V300LA4P Metal Oxide Varistor
Request a Quote
Description
Littelfuse V300LA4P Metal Oxide Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 7606964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7606964
Varistors 7606964
Littelfuse V300LA4P Metal Oxide Varistor

Littelfuse V300LA4P Metal Oxide Varistor

Supplier's Site
Varistors - 1709973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
1709973
Varistors 1709973
Littelfuse V300LA4P Metal Oxide Varistor

Littelfuse V300LA4P Metal Oxide Varistor

Supplier's Site
VARISTOR, CIRCUIT PROTECTION;MOV 300V 70PF - 70184747 - Allied Electronics, Inc.
Fort Worth, TX, USA
VARISTOR, CIRCUIT PROTECTION;MOV 300V 70PF
70184747
VARISTOR, CIRCUIT PROTECTION;MOV 300V 70PF 70184747
Features: LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively

Features:

  • LA Series Varistors Are Listed Under UL File No. E75961 and E56529 as a UL Recognized Component
  • LA Series Varistors Are Listed Under CSA File No. LR91788 as a CSA Recognized Component
  • Average Power Dissipation of Transients Not to Exceed 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 7 mm, 10 mm, 14 mm, and 20 mm Respectively
Supplier's Site
Varistor/MOV - 21570784 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21570784
Varistor/MOV 21570784
METAL OXIDE VARISTOR, 405V 775V RAD; PEAK SURGE CURRENT @ 8/20 S:1.2KA; VARISTOR CASE:7MM DISC; CLAMPING VOLTAGE VC MAX:775V; PEAK ENERGY (10/1000US). FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTOR, 405V 775V RAD; PEAK SURGE CURRENT @ 8/20 S:1.2KA; VARISTOR CASE:7MM DISC; CLAMPING VOLTAGE VC MAX:775V; PEAK ENERGY (10/1000US). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 7606964 70184747 21570784
Product Name Varistors VARISTOR, CIRCUIT PROTECTION;MOV 300V 70PF Varistor/MOV
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details
 - SSA Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
TPMOV (Thermally Protected MOV) - 420TPMOVS-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details