Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 1206; Capacitance Littelfuse V3.5MLA1206NA

Description
METAL OXIDE VARISTOR, 3.5V 13V 1206; Capacitance:6000pF; Capacitance, Cd:6000pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 3.5V 13V 1206; Capacitance:6000pF; Capacitance, Cd:6000pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 1206; Capacitance Littelfuse - 05B9147 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 1206; Capacitance Littelfuse
05B9147
Metal Oxide Varistor, 3.5V 13V 1206; Capacitance Littelfuse 05B9147
METAL OXIDE VARISTOR, 3.5V 13V 1206; Capacitance:6000pF; Capacitance, Cd:6000pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 1206; Capacitance:6000pF; Capacitance, Cd:6000pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05B9147
Product Name Metal Oxide Varistor, 3.5V 13V 1206; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details