Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse V3.5MLA0805NA

Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse - 05B9136 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
05B9136
Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse 05B9136
METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0805; Capacitance:1200pF; Capacitance, Cd:2530pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05B9136
Product Name Metal Oxide Varistor, 3.5V 13V 0805; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers