Littelfuse, Inc. Metal Oxide Varistor, 3.5V 13V 0603; Capacitance Littelfuse V3.5MLA0603NA

Description
METAL OXIDE VARISTOR, 3.5V 13V 0603; Capacitance:1100pF; Capacitance, Cd:1270pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 3.5V 13V 0603; Capacitance:1100pF; Capacitance, Cd:1270pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 3.5V 13V 0603; Capacitance Littelfuse - 98B2342 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 3.5V 13V 0603; Capacitance Littelfuse
98B2342
Metal Oxide Varistor, 3.5V 13V 0603; Capacitance Littelfuse 98B2342
METAL OXIDE VARISTOR, 3.5V 13V 0603; Capacitance:1100pF; Capacitance, Cd:1270pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 3.5V 13V 0603; Capacitance:1100pF; Capacitance, Cd:1270pF; Clamping Voltage 8/20us Max:13V; Clamping Voltage Vc Max:13V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Voltage Max:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98B2342
Product Name Metal Oxide Varistor, 3.5V 13V 0603; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details