Littelfuse, Inc. Varistor, Circuit Protection;17VAC/22VDC;57V;5A;Metal Oxide;1300pF;Radial V27ZA1P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;17VAC/22VDC;57V;5A;Metal Oxide;1300pF;Radial - 70184706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;17VAC/22VDC;57V;5A;Metal Oxide;1300pF;Radial
70184706
Varistor, Circuit Protection;17VAC/22VDC;57V;5A;Metal Oxide;1300pF;Radial 70184706
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V.
Features:

  • Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively
  • ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component
  • Halogen Free
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184706
Product Name Varistor, Circuit Protection;17VAC/22VDC;57V;5A;Metal Oxide;1300pF;Radial
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 470 volts
View Details
TPMOV (Thermally Protected MOV) - 150TPMOVTS - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 150 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - TeXDS Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details