Littelfuse, Inc. SMD 26V 100A 20V Circuit Protection Fuse V26MLA0805H

Description
26V Varistor, 0.3J, 100A, 0805 SMD, 20V AC Product overview: V26MLA0805H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 100A, 20V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 26V, 100A, 20V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V26MLA0805H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V Varistor, 0.3J, 100A, 0805 SMD, 20V AC Product overview: V26MLA0805H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 100A, 20V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 26V, 100A, 20V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V26MLA0805H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 26V 100A 20V Circuit Protection Fuse
48-V26MLA0805H
SMD 26V 100A 20V Circuit Protection Fuse 48-V26MLA0805H
26V Varistor, 0.3J, 100A, 0805 SMD, 20V AC Product overview: V26MLA0805H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 100A, 20V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 26V, 100A, 20V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V26MLA0805H can be used for catalog matching and distributor lookup.

26V Varistor, 0.3J, 100A, 0805 SMD, 20V AC Product overview: V26MLA0805H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 100A, 20V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 26V, 100A, 20V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V26MLA0805H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-V26MLA0805H
Product Name SMD 26V 100A 20V Circuit Protection Fuse
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002213001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers