Littelfuse, Inc. Metal Oxide Varistor, 330V 650V Rad; Capacitance Littelfuse V250LC4P

Description
METAL OXIDE VARISTOR, 330V 650V RAD; Capacitance:90pF; Clamping Voltage Vc Max:650V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:Disc RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 330V 650V RAD; Capacitance:90pF; Clamping Voltage Vc Max:650V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:Disc RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 330V 650V Rad; Capacitance Littelfuse - 58K7418 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 330V 650V Rad; Capacitance Littelfuse
58K7418
Metal Oxide Varistor, 330V 650V Rad; Capacitance Littelfuse 58K7418
METAL OXIDE VARISTOR, 330V 650V RAD; Capacitance:90pF; Clamping Voltage Vc Max:650V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:Disc RoHS Compliant: Yes

METAL OXIDE VARISTOR, 330V 650V RAD; Capacitance:90pF; Clamping Voltage Vc Max:650V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:Disc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7418
Product Name Metal Oxide Varistor, 330V 650V Rad; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details