Littelfuse, Inc. Varistors V24ZA50P

Description
Littelfuse V24ZA50P Metal Oxide Varistor
Request a Quote
Description
Littelfuse V24ZA50P Metal Oxide Varistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Varistors - 7606927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7606927
Varistors 7606927
Littelfuse V24ZA50P Metal Oxide Varistor

Littelfuse V24ZA50P Metal Oxide Varistor

Supplier's Site
Varistor, Circuit Protection;14VAC;43V;2000A;Metal Oxide;18000pF;Radial;85degC - 70184703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;14VAC;43V;2000A;Metal Oxide;18000pF;Radial;85degC
70184703
Varistor, Circuit Protection;14VAC;43V;2000A;Metal Oxide;18000pF;Radial;85degC 70184703
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V. Features: Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component Halogen Free

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5 mm, 7 mm, 10 mm, 14 mm and 20 mm, and feature a wide VDC voltage range of 5.5 V to 615 V.
Features:

  • Average Power Dissipation of Transients Not to Exceed 0.2 W, 0.25 W, 0.4 W, 0.6 W or 1 W for Model Sizes 5 mm, 7 mm, 10 mm, 14 mm, and 20 mm Respectively
  • ZA Series Varistors Are Listed Under UL File No. E135010 as a UL Recognized Component
  • Halogen Free
Supplier's Site
Varistor/MOV - 21566161 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21566161
Varistor/MOV 21566161
VARISTOR, METAL OXIDE, RADIAL, 20MM DIAMETER, 18VDC, 20A. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, METAL OXIDE, RADIAL, 20MM DIAMETER, 18VDC, 20A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 7606927 70184703 21566161
Product Name Varistors Varistor, Circuit Protection;14VAC;43V;2000A;Metal Oxide;18000pF;Radial;85degC Varistor/MOV
Standards and Certifications RoHS
Mounting / Packaging Radial Leads
Supply Voltage (VS) 18.03 volts
Unlock Full Specs
to access all available technical data