Littelfuse, Inc. Varistor, Circuit Protection;220VAC;380V;100A;Metal Oxide;21pF;Axial;-55degC V220MA2A

Description
The MA Series of transient surge suppressors are axial lead Metal Oxide Varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard ('S' suffix) or tightened ('B' suffix) clamping voltage. Features: 3 mm Diamter Disc Size Small Axial Lead Package Wide Operating Voltage Range: - VMIACIRMS: 9-254 V - VMIDCI: 13-365 V No Derating Up to 85°C Ambient
Description
The MA Series of transient surge suppressors are axial lead Metal Oxide Varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard ('S' suffix) or tightened ('B' suffix) clamping voltage. Features: 3 mm Diamter Disc Size Small Axial Lead Package Wide Operating Voltage Range: - VMIACIRMS: 9-254 V - VMIDCI: 13-365 V No Derating Up to 85°C Ambient

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;220VAC;380V;100A;Metal Oxide;21pF;Axial;-55degC - 70184831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;220VAC;380V;100A;Metal Oxide;21pF;Axial;-55degC
70184831
Varistor, Circuit Protection;220VAC;380V;100A;Metal Oxide;21pF;Axial;-55degC 70184831
The MA Series of transient surge suppressors are axial lead Metal Oxide Varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard ('S' suffix) or tightened ('B' suffix) clamping voltage. Features: 3 mm Diamter Disc Size Small Axial Lead Package Wide Operating Voltage Range: - VMIACIRMS: 9-254 V - VMIDCI: 13-365 V No Derating Up to 85°C Ambient

The MA Series of transient surge suppressors are axial lead Metal Oxide Varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard ('S' suffix) or tightened ('B' suffix) clamping voltage.
Features:

  • 3 mm Diamter Disc Size
  • Small Axial Lead Package
  • Wide Operating Voltage Range: - VMIACIRMS: 9-254 V - VMIDCI: 13-365 V
  • No Derating Up to 85°C Ambient
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184831
Product Name Varistor, Circuit Protection;220VAC;380V;100A;Metal Oxide;21pF;Axial;-55degC
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Metal Oxide Varistors MOV Series - B80K130 – B80K2800 - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging BLOCK
Standards and Certifications RoHS; UL
View Details
 - TE/XF Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1100 volts
View Details