Littelfuse, Inc. Varistor, Circuit Protection;300Vrms;775V;10000A;Metal Oxide;800pF;Radial V20E300P

Description
The UltraMOV Metal Oxide Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20 mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging. Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below Halogen Free
Description
The UltraMOV Metal Oxide Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20 mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging. Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below Halogen Free

Suppliers

Company
Product
Description
Supplier Links
Varistor, Circuit Protection;300Vrms;775V;10000A;Metal Oxide;800pF;Radial - 70184736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;300Vrms;775V;10000A;Metal Oxide;800pF;Radial
70184736
Varistor, Circuit Protection;300Vrms;775V;10000A;Metal Oxide;800pF;Radial 70184736
The UltraMOV Metal Oxide Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20 mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging. Features: Operating Temperature Range: –55° to +85°C Ambient Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below Halogen Free

The UltraMOV Metal Oxide Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptible Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20 mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging. Features:

  • Operating Temperature Range: –55° to +85°C Ambient
  • Standard Lead Spacing; 5 mm, 7.5 mm and 10 mm Lead Spacing Also Available — See Footnote for Table Below
  • Halogen Free
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70184736
Product Name Varistor, Circuit Protection;300Vrms;775V;10000A;Metal Oxide;800pF;Radial
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data