Littelfuse, Inc. SMD 18V 1A 50V Circuit Protection Fuse V18MLA0603NH

Description
18V Varistor, 0.1J, 1A, 50V Clamp, 0603 SMD Product overview: V18MLA0603NH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, 1A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 18V, 1A, 50V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V18MLA0603NH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18V Varistor, 0.1J, 1A, 50V Clamp, 0603 SMD Product overview: V18MLA0603NH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, 1A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 18V, 1A, 50V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V18MLA0603NH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 18V 1A 50V Circuit Protection Fuse
48-V18MLA0603NH
SMD 18V 1A 50V Circuit Protection Fuse 48-V18MLA0603NH
18V Varistor, 0.1J, 1A, 50V Clamp, 0603 SMD Product overview: V18MLA0603NH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, 1A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 18V, 1A, 50V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V18MLA0603NH can be used for catalog matching and distributor lookup.

18V Varistor, 0.1J, 1A, 50V Clamp, 0603 SMD Product overview: V18MLA0603NH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, 1A, 50V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 18V, 1A, 50V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-V18MLA0603NH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-V18MLA0603NH
Product Name SMD 18V 1A 50V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers