Littelfuse, Inc. Multilayer Transient Voltage Suppressor V18MLA0603

Description
The MLA Series family of Transient Voltage Surge Suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 6100-4-2 or other standards used for Electromagnetic Compliance (EMC). The ML Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Series suitable for numerous applications on power supply, control and signal lines. The MLA Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The ML Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than zener diodes, and has a much smaller footprint than plastic-housed components.
Datasheet
Description
The MLA Series family of Transient Voltage Surge Suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 6100-4-2 or other standards used for Electromagnetic Compliance (EMC). The ML Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Series suitable for numerous applications on power supply, control and signal lines. The MLA Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The ML Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than zener diodes, and has a much smaller footprint than plastic-housed components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Transient Voltage Suppressor - V18MLA0603 - Littelfuse, Inc.
Rosemont, IL, United States
Multilayer Transient Voltage Suppressor
V18MLA0603
Multilayer Transient Voltage Suppressor V18MLA0603
The MLA Series family of Transient Voltage Surge Suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 6100-4-2 or other standards used for Electromagnetic Compliance (EMC). The ML Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Series suitable for numerous applications on power supply, control and signal lines. The MLA Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The ML Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than zener diodes, and has a much smaller footprint than plastic-housed components.

The MLA Series family of Transient Voltage Surge Suppression devices is based on the Littelfuse Multilayer fabrication technology. These components are designed to suppress a variety of transient events, including those specified in IEC 6100-4-2 or other standards used for Electromagnetic Compliance (EMC). The ML Series is typically applied to protect integrated circuits and other components at the circuit board level. The wide operating voltage and energy range make the MLA Series suitable for numerous applications on power supply, control and signal lines. The MLA Series is manufactured from semiconducting ceramics, and is supplied in a leadless, surface mount package. The ML Series is compatible with modern reflow and wave soldering procedures. It can operate over a wider temperature range than zener diodes, and has a much smaller footprint than plastic-housed components.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V18MLA0603
Product Name Multilayer Transient Voltage Suppressor
Operating DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0805 - AMCV-0805-5R5-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers
CHIP VARISTOR - AVR-M1005C080MTADB - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers