Littelfuse, Inc. V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy V18AUMLA1210

Description
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.
Datasheet
Description
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy - V18AUMLA1210 - Littelfuse, Inc.
Rosemont, IL, United States
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy
V18AUMLA1210
V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy V18AUMLA1210
This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.

This 2220inch MLV is for the load dump energy protection under AUML series from Littelfuse for Automotive applications, for example Motorcycle LED lighting etc. It provides surface mount overvoltage protection for applications in Automotive. AEC-Q200 Qualified. Products meet Automotive industry ISO16750-2 standards Compact size Suitable for 12Vdc system.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V18AUMLA1210
Product Name V16AUMLA2220NS-2220 inch, 16Vdc, 50J Load Dump energy
Operating DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-11467-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
VARISTOR 351V 8KA DISC 20MM - 3410-B72220S251K551 - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Other
View Details