AVX Corporation Varistors, MOVs USB0002DP

Description
70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)
Request a Quote Datasheet
Description
70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-11467-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11467-6-ND
Varistors, MOVs 478-11467-6-ND
70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11467-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11467-2-ND
Varistors, MOVs 478-11467-2-ND
70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11467-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11467-1-ND
Varistors, MOVs 478-11467-1-ND
70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

70V 4A Varistor 2 Circuit Surface Mount, MLCV 0405 (1012 Metric)

Buy Now Datasheet
VARISTOR 70V 4A 0405 - 66-USB0002DP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 70V 4A 0405
66-USB0002DP
VARISTOR 70V 4A 0405 66-USB0002DP
VARISTOR 70V 4A 0405

VARISTOR 70V 4A 0405

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-11467-6-ND 66-USB0002DP
Product Name Varistors, MOVs VARISTOR 70V 4A 0405
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details