Littelfuse, Inc. Metal Oxide Varistor, 144V 310V Axl; Voltage Rating Vac Littelfuse V180MA1A

Description
METAL OXIDE VARISTOR, 144V 310V AXL; Voltage Rating VAC:105V; Voltage Rating VDC:144V; Product Range:MA Series; Clamping Voltage Vc Max:310V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:27pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 144V 310V AXL; Voltage Rating VAC:105V; Voltage Rating VDC:144V; Product Range:MA Series; Clamping Voltage Vc Max:310V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:27pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 144V 310V Axl; Voltage Rating Vac Littelfuse - 72K7337 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 144V 310V Axl; Voltage Rating Vac Littelfuse
72K7337
Metal Oxide Varistor, 144V 310V Axl; Voltage Rating Vac Littelfuse 72K7337
METAL OXIDE VARISTOR, 144V 310V AXL; Voltage Rating VAC:105V; Voltage Rating VDC:144V; Product Range:MA Series; Clamping Voltage Vc Max:310V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:27pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 144V 310V AXL; Voltage Rating VAC:105V; Voltage Rating VDC:144V; Product Range:MA Series; Clamping Voltage Vc Max:310V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance:27pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72K7337
Product Name Metal Oxide Varistor, 144V 310V Axl; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details