Littelfuse, Inc. Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse V175LS2P

Description
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse - 58K7320 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse
58K7320
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse 58K7320
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7320
Product Name Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details