Littelfuse, Inc. Varistor/MOV V150LA20CP

Description
METAL OXIDE VARISTOR, 268V 340V RAD; PEAK SURGE CURRENT @ 8/20 S:9KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:340V; VOLTAGE RATING VAC:150V;. FREE 2 YEAR RADWELL WARRANTY
Description
METAL OXIDE VARISTOR, 268V 340V RAD; PEAK SURGE CURRENT @ 8/20 S:9KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:340V; VOLTAGE RATING VAC:150V;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 21576610 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21576610
Varistor/MOV 21576610
METAL OXIDE VARISTOR, 268V 340V RAD; PEAK SURGE CURRENT @ 8/20 S:9KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:340V; VOLTAGE RATING VAC:150V;. FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTOR, 268V 340V RAD; PEAK SURGE CURRENT @ 8/20 S:9KA; VARISTOR CASE:20MM DISC; CLAMPING VOLTAGE VC MAX:340V; VOLTAGE RATING VAC:150V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Varistor, Circuit Protection;150VAC;395V;100A;Metal Oxide;Radial;-55degC;85degC - 70184714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Varistor, Circuit Protection;150VAC;395V;100A;Metal Oxide;Radial;-55degC;85degC
70184714
Varistor, Circuit Protection;150VAC;395V;100A;Metal Oxide;Radial;-55degC;85degC 70184714
Features: Radial Lead Metal-Oxide Varistors for the TVSS Environment Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 and to CSA C22.2, No. 1; File #LR91788 High Energy Absorption Capability WTM: 45 J to 240 J (2 ms) High Peak Pulse Current Capability ITM: 6000 A to 9000 A (8/20 μs) Wide Operating Voltage Range VMACRMS: 130 V to 300 V Available in Tape and Reel for Automatic Insertion; Also Available Crimped and/or Trimmed Halogen Free

Features:

  • Radial Lead Metal-Oxide Varistors for the TVSS Environment
  • Recognized as “Transient Voltage Surge Suppressors”, UL File #E75961 to Standard 1449 and to CSA C22.2, No. 1; File #LR91788
  • High Energy Absorption Capability WTM: 45 J to 240 J (2 ms)
  • High Peak Pulse Current Capability ITM: 6000 A to 9000 A (8/20 μs)
  • Wide Operating Voltage Range VMACRMS: 130 V to 300 V
  • Available in Tape and Reel for Automatic Insertion; Also Available Crimped and/or Trimmed
  • Halogen Free
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs) Metal Oxide Varistors (MOVs)
Product Number 21576610 70184714
Product Name Varistor/MOV Varistor, Circuit Protection;150VAC;395V;100A;Metal Oxide;Radial;-55degC;85degC
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2678273P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 680 volts
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details
 - AC Power 4 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details