Littelfuse, Inc. Varistor, 1.24Kv, 460Vac, 615Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse V14P460P

Description
VARISTOR, 1.24KV, 460VAC, 615VDC, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Description
VARISTOR, 1.24KV, 460VAC, 615VDC, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.24Kv, 460Vac, 615Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse - 64W7764 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.24Kv, 460Vac, 615Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
64W7764
Varistor, 1.24Kv, 460Vac, 615Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse 64W7764
VARISTOR, 1.24KV, 460VAC, 615VDC, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 1.24KV, 460VAC, 615VDC, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7764
Product Name Varistor, 1.24Kv, 460Vac, 615Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - BA892H6327 - 722529-BA892H6327 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes
View Details
2 suppliers