Abracon, LLC AMCV-1812H AMCV-1812H-650-T

Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 600pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 600pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1812H - AMCV-1812H-650-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V Current - Surge: 600 A Energy: 4 J Number of Circuits: 1 Capacitance @ Frequency: 600pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1812 (4532 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1812H
  • Maximum AC Volts: 50 V
  • Maximum DC Volts: 65 V
  • Varistor Voltage (Min): 73 V
  • Varistor Voltage (Typ): 82 V
  • Varistor Voltage (Max): 91 V
  • Current - Surge: 600 A
  • Energy: 4 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 600pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 1812 (4532 Metric)
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Varistors
Product Number AMCV-1812H-650-T
Product Name AMCV-1812H
Operating DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Thermally Protected Varistor Series - TMOV20RP115E - Littelfuse, Inc.
Specs
Operating DC Voltage 198 volts
Operating AC Voltage 115 volts
View Details
2 suppliers
AMCV-0201 - AMCV-0201-090-C220N-T - Abracon, LLC
Specs
Operating DC Voltage 9 volts
Operating AC Voltage 6.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details