Littelfuse, Inc. Metal Oxide Varistor 14V 34.5V 0603; Voltage Rating Vac Littelfuse V14MLA0603A

Description
METAL OXIDE VARISTOR 14V 34.5V 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:150pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR 14V 34.5V 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:150pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor 14V 34.5V 0603; Voltage Rating Vac Littelfuse - 48F3208 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor 14V 34.5V 0603; Voltage Rating Vac Littelfuse
48F3208
Metal Oxide Varistor 14V 34.5V 0603; Voltage Rating Vac Littelfuse 48F3208
METAL OXIDE VARISTOR 14V 34.5V 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:150pF RoHS Compliant: Yes

METAL OXIDE VARISTOR 14V 34.5V 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance:150pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48F3208
Product Name Metal Oxide Varistor 14V 34.5V 0603; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers