Littelfuse, Inc. Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm, Full Reel; Voltage Rating Vac Littelfuse V14E175PL1T

Description
VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Description
VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm, Full Reel; Voltage Rating Vac Littelfuse - 64W7762 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm, Full Reel; Voltage Rating Vac Littelfuse
64W7762
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm, Full Reel; Voltage Rating Vac Littelfuse 64W7762
VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse - 66W7661 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
66W7661
Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse 66W7661
VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 455V, 175VAC, 225VDC, DISC 14MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7762
Product Name Varistor, 455V, 175Vac, 225Vdc, Disc 14Mm, Full Reel; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220190 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details