Win Source Part Number: 1375993-U13SYZQE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: U13SYZ
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches Switch Toggle Spdt Solder 5A 5Pc
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375993-U13SYZQE | U13SYZQE | U13SYZQE | U13SYZQE |
| Product Name | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Toggle Actuator | Standard Round | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Momentary Contact Switch Function | On-Off-On |