Littelfuse, Inc. Industrial Relays TVM208A100.5S3S

Description
Industrial Relays 3PHASELINEMONITOR
Description
Industrial Relays 3PHASELINEMONITOR
Datasheet
Datasheet Summary
Powered by GS/AI

The TVM208A100.5S3S is a three-phase voltage monitoring relay designed to protect motors and sensitive loads from under-voltage, over-voltage, voltage unbalance, phase loss, and phase reversal. It features a microcontroller-based circuit with automatic reset, trip and restart delays to prevent nuisance tripping and short cycling. The device mounts with a single #8 (M5 x 0.8) screw and measures 50.8 mm square by 31.75 mm deep. It operates on 208VAC with a 10% undervoltage trip point, 0.5-second trip delay, and 3-second restart delay. Output is an isolated SPDT relay rated for 10A resistive at 125VAC and 1/4 hp at 125VAC. The relay meets ASME A17.1 Rule 210.6, NEMA MG1 14:30, 14:35, and IEEE C62.41-1991 Level B standards. It includes LED indicators for status and fault conditions. Termination is via 0.25 in. (6.35 mm) male quick-connect terminals.

Datasheet Summary
Powered by GS/AI

The TVM208A100.5S3S is a three-phase voltage monitoring relay designed to protect motors and sensitive loads from under-voltage, over-voltage, voltage unbalance, phase loss, and phase reversal. It features a microcontroller-based circuit with automatic reset, trip and restart delays to prevent nuisance tripping and short cycling. The device mounts with a single #8 (M5 x 0.8) screw and measures 50.8 mm square by 31.75 mm deep. It operates on 208VAC with a 10% undervoltage trip point, 0.5-second trip delay, and 3-second restart delay. Output is an isolated SPDT relay rated for 10A resistive at 125VAC and 1/4 hp at 125VAC. The relay meets ASME A17.1 Rule 210.6, NEMA MG1 14:30, 14:35, and IEEE C62.41-1991 Level B standards. It includes LED indicators for status and fault conditions. Termination is via 0.25 in. (6.35 mm) male quick-connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
TVM208A100.5S3S
Industrial Relays TVM208A100.5S3S
Industrial Relays 3PHASELINEMONITOR

Industrial Relays 3PHASELINEMONITOR

Buy Now Datasheet
Monitor - Relay Output - TVM208A100.5S3S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
TVM208A100.5S3S
Monitor - Relay Output TVM208A100.5S3S
Voltage Asymmetry, Phase Loss, Phase Sequence 208VAC

Voltage Asymmetry, Phase Loss, Phase Sequence 208VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number TVM208A100.5S3S TVM208A100.5S3S
Product Name Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Type 20.22 - Modular step relay 16A - 202282400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details