Littelfuse, Inc. TVS - TVS - Thyristors - TVB270SA-L TVB270SA-L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114918-TVB270SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114918-TVB270SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVB270SA-L - 1114918-TVB270SA-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVB270SA-L
1114918-TVB270SA-L
TVS - TVS - Thyristors - TVB270SA-L 1114918-TVB270SA-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114918-TVB270SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114918-TVB270SA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 270V
Voltage - Breakover: 365V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 175mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1114918-TVB270SA-L
Product Name TVS - TVS - Thyristors - TVB270SA-L
VDRM 270 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 22RIA80 - 1123057-22RIA80 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details