Littelfuse, Inc. TVS - TVS - Thyristors - TVB200SB-L TVB200SB-L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275021-TVB200SB-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 49pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275021-TVB200SB-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 49pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVB200SB-L - 1275021-TVB200SB-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVB200SB-L
1275021-TVB200SB-L
TVS - TVS - Thyristors - TVB200SB-L 1275021-TVB200SB-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275021-TVB200SB-L Packaging: Tape and Reel Mounting Style: SMD Capacitance: 49pF Current - Peak Pulse (10/1000μs): 80A Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1275021-TVB200SB-L
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 49pF
Current - Peak Pulse (10/1000μs): 80A
Number of Elements: 1
Voltage - Off State: 200V
Voltage - Breakover: 320V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1275021-TVB200SB-L
Product Name TVS - TVS - Thyristors - TVB200SB-L
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N18TOF VT - T2180N18TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11035-1
Standards and Certifications RoHS
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details