Littelfuse, Inc. TVS - TVS - Thyristors - TVB200SA-L TVB200SA-L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114914-TVB200SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114914-TVB200SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVB200SA-L - 1114914-TVB200SA-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVB200SA-L
1114914-TVB200SA-L
TVS - TVS - Thyristors - TVB200SA-L 1114914-TVB200SA-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114914-TVB200SA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 200V Voltage - Breakover: 320V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 175mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114914-TVB200SA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 200V
Voltage - Breakover: 320V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 175mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1114914-TVB200SA-L
Product Name TVS - TVS - Thyristors - TVB200SA-L
VDRM 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010021F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristor Discs - T2563N80TOH PR - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details