Littelfuse, Inc. TVS - TVS - Thyristors - TVA220NSA-L TVA220NSA-L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114909-TVA220NSA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 33pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114909-TVA220NSA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 33pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TVA220NSA-L - 1114909-TVA220NSA-L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TVA220NSA-L
1114909-TVA220NSA-L
TVS - TVS - Thyristors - TVA220NSA-L 1114909-TVA220NSA-L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114909-TVA220NSA-L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 33pF Number of Elements: 1 Voltage - Off State: 220V Voltage - Breakover: 300V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 50A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114909-TVA220NSA-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 33pF
Number of Elements: 1
Voltage - Off State: 220V
Voltage - Breakover: 300V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 50A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1114909-TVA220NSA-L
Product Name TVS - TVS - Thyristors - TVA220NSA-L
VDRM 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - MOC3061SR2VM - 927649-MOC3061SR2VM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B671-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details