Littelfuse, Inc. 250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSV250-130F-B-0.5-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TSV250-130F-B-0.5-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TSV250-130F-B-0.5-2
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSV250-130F-B-0.5-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
Singapore, Singapore
60V 130MA Circuit Protection Fuse
150-TSV250-130F-B-0.5-2
60V 130MA Circuit Protection Fuse 150-TSV250-130F-B-0.5-2
PTC RESET FUSE 60V 130MA 2SMD Product overview: TSV250-130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSV250-130F-B-0. 5-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 130MA 2SMD Product overview: TSV250-130F-B-0.5-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 130MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSV250-130F-B-0.5-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - TSV250-130F-B-0.5-2 - 808080-TSV250-130F-B-0.5-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSV250-130F-B-0.5-2
808080-TSV250-130F-B-0.5-2
PTC Resettable Fuses - TSV250-130F-B-0.5-2 808080-TSV250-130F-B-0.5-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 808080-TSV250-130F-B -0.5-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 260mA Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.240" L x 0.272" W (6.10mm x 6.90mm) Resistance - Initial (Ri) (Min): 4 Ohms Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 130mA Thickness (Maximum): 0.126" (3.20mm) Resistance - Post Trip (R1) (Maximum): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808080-TSV250-130F-B-0.5-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 260mA
Time to Trip: 2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.240" L x 0.272" W (6.10mm x 6.90mm)
Resistance - Initial (Ri) (Min): 4 Ohms
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 130mA
Thickness (Maximum): 0.126" (3.20mm)
Resistance - Post Trip (R1) (Maximum): 12 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)

Buy Now
Circuit Protection - PTC Resettable Fuses - TSV250-130F-B-0.5-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSV250-130F-B-0.5-2
Circuit Protection - PTC Resettable Fuses TSV250-130F-B-0.5-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TSV250-130F-B-0.5-2 150-TSV250-130F-B-0.5-2 808080-TSV250-130F-B-0.5-2 TSV250-130F-B-0.5-2
Product Name 250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection 60V 130MA Circuit Protection Fuse PTC Resettable Fuses - TSV250-130F-B-0.5-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data