Littelfuse, Inc. 250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSV250-130F-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TSV250-130F-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TSV250-130F-2
250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSV250-130F-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TSV250-130F-2 - 1274891-TSV250-130F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSV250-130F-2
1274891-TSV250-130F-2
PTC Resettable Fuses - TSV250-130F-2 1274891-TSV250-130F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274891-TSV250-130F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V (250V Int) Current - Max: 3A Current - Trip (It): 260mA Time to Trip: 2s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 130mA Thickness (Maximum): 0.126" (3.20mm) Resistance - Initial (Ri) (Minimum): 4 Ohms Resistance - Post Trip (R1) (Maximum): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.240" L x 0.272" W (6.10mm x 6.90mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1274891-TSV250-130F-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 60V (250V Int)
Current - Max: 3A
Current - Trip (It): 260mA
Time to Trip: 2s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 130mA
Thickness (Maximum): 0.126" (3.20mm)
Resistance - Initial (Ri) (Minimum): 4 Ohms
Resistance - Post Trip (R1) (Maximum): 12 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.272" W (6.10mm x 6.90mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - TSV250-130F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSV250-130F-2
Circuit Protection - PTC Resettable Fuses TSV250-130F-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number TSV250-130F-2 1274891-TSV250-130F-2 TSV250-130F-2
Product Name 250V PolySwitch Lead-Free Surface Mount Resettable PPTC for Telecom Protection PTC Resettable Fuses - TSV250-130F-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2524-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Surface Mount Fuses - VF465 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 100 amps
View Details