Littelfuse, Inc. PTC Resettable Fuses - TSM600-250-RA-2 TSM600-250-RA-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 798506-TSM600-250-RA -2 Series: PolySwitch, TSM Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Approvals: CSA, UL Mounting: SMD Voltage - Max: 250V (600V Int) Current - Max: 3A Current - Trip (It): 860mA Time to Trip: 6s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm) Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.451" (11.45mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 5 Ohm Alternative Parts (Cross-Reference): TSM600-250F-RA-2; Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 798506-TSM600-250-RA -2 Series: PolySwitch, TSM Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Approvals: CSA, UL Mounting: SMD Voltage - Max: 250V (600V Int) Current - Max: 3A Current - Trip (It): 860mA Time to Trip: 6s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm) Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.451" (11.45mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 5 Ohm Alternative Parts (Cross-Reference): TSM600-250F-RA-2; Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TSM600-250-RA-2 - 798506-TSM600-250-RA-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSM600-250-RA-2
798506-TSM600-250-RA-2
PTC Resettable Fuses - TSM600-250-RA-2 798506-TSM600-250-RA-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 798506-TSM600-250-RA -2 Series: PolySwitch, TSM Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Approvals: CSA, UL Mounting: SMD Voltage - Max: 250V (600V Int) Current - Max: 3A Current - Trip (It): 860mA Time to Trip: 6s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm) Current - Hold (Ih) (Maximum): 250mA Thickness (Maximum): 0.451" (11.45mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 5 Ohm Alternative Parts (Cross-Reference): TSM600-250F-RA-2; Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 798506-TSM600-250-RA-2
Series: PolySwitch, TSM
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD
Approvals: CSA, UL
Mounting: SMD
Voltage - Max: 250V (600V Int)
Current - Max: 3A
Current - Trip (It): 860mA
Time to Trip: 6s
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 0.681" L x 0.425" W (17.30mm x 10.80mm)
Current - Hold (Ih) (Maximum): 250mA
Thickness (Maximum): 0.451" (11.45mm)
Resistance - Initial (Ri) (Minimum): 1 Ohm
Resistance - Post Trip (R1) (Maximum): 5 Ohm
Alternative Parts (Cross-Reference): TSM600-250F-RA-2;
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 0.25A 0.86A 2W Circuit Protection Fuse
150-TSM600-250-RA-2
SMD 0.25A 0.86A 2W Circuit Protection Fuse 150-TSM600-250-RA-2
PTC Resettable Fuse 0.25A(hold) 0.86A(trip) 250VDC 2W 6s 1Ohm SMD Solder Pad 17.6 X 11.2 X 11.7mm T/R Product overview: TSM600-250-RA-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 0.86A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 0.86A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSM600-250-RA-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.25A(hold) 0.86A(trip) 250VDC 2W 6s 1Ohm SMD Solder Pad 17.6 X 11.2 X 11.7mm T/R Product overview: TSM600-250-RA-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 0.86A, 2W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 0.86A, 2W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSM600-250-RA-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - TSM600-250-RA-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSM600-250-RA-2
Circuit Protection - PTC Resettable Fuses TSM600-250-RA-2
POLYSWITCH 0.250A HOLD SMD

POLYSWITCH 0.250A HOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 798506-TSM600-250-RA-2 150-TSM600-250-RA-2 TSM600-250-RA-2
Product Name PTC Resettable Fuses - TSM600-250-RA-2 SMD 0.25A 0.86A 2W Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 486-0031.8413DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002312101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details