Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSL250-080F-B-0.5-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TSL250-080F-B-0.5-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TSL250-080F-B-0.5-2
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSL250-080F-B-0.5-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TSL250-080F-B-0.5-2 - 798483-TSL250-080F-B-0.5-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSL250-080F-B-0.5-2
798483-TSL250-080F-B-0.5-2
PTC Resettable Fuses - TSL250-080F-B-0.5-2 798483-TSL250-080F-B-0.5-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 798483-TSL250-080F-B -0.5-2 Series: PolySwitch, TS250 Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 2-SMD Approvals: CSA, TUV, UL Mounting: SMD Voltage - Max: 80V (250V Int) Current - Max: 3A Current - Trip (It): 240mA Time to Trip: 1.6s Categories: Circuit Protection Dimension: 0.287" L x 0.199" W (7.30mm x 5.05mm) Current - Hold (Ih) (Maximum): 80mA Thickness (Maximum): 0.146" (3.70mm) Resistance - Initial (Ri) (Minimum): 5 Ohm Resistance - Post Trip (R1) (Maximum): 20 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 798483-TSL250-080F-B-0.5-2
Series: PolySwitch, TS250
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 2-SMD
Approvals: CSA, TUV, UL
Mounting: SMD
Voltage - Max: 80V (250V Int)
Current - Max: 3A
Current - Trip (It): 240mA
Time to Trip: 1.6s
Categories: Circuit Protection
Dimension: 0.287" L x 0.199" W (7.30mm x 5.05mm)
Current - Hold (Ih) (Maximum): 80mA
Thickness (Maximum): 0.146" (3.70mm)
Resistance - Initial (Ri) (Minimum): 5 Ohm
Resistance - Post Trip (R1) (Maximum): 20 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - TSL250-080F-B-0.5-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSL250-080F-B-0.5-2
Circuit Protection - PTC Resettable Fuses TSL250-080F-B-0.5-2
PTC RESET FUSE 80V 80MA 2SMD

PTC RESET FUSE 80V 80MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number TSL250-080F-B-0.5-2 798483-TSL250-080F-B-0.5-2 TSL250-080F-B-0.5-2
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection PTC Resettable Fuses - TSL250-080F-B-0.5-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details