Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSL250-080F-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TSL250-080F-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TSL250-080F-2
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TSL250-080F-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TSL250-080F-2 - 1114670-TSL250-080F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TSL250-080F-2
1114670-TSL250-080F-2
PTC Resettable Fuses - TSL250-080F-2 1114670-TSL250-080F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1114670-TSL250-080F- 2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Mounting: SMD (SMT) Thickness (Max): 0.146" (3.70mm) Voltage - Max: 80V (250V Int) Current - Max: 3A Current - Hold (Ih) (Max): 80mA Current - Trip (It): 240mA Time to Trip: 800ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.287" L x 0.199" W (7.30mm x 5.05mm) Resistance - Initial (Ri) (Min): 5 Ohm Resistance - Post Trip (R1) (Max): 20 Ohm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1114670-TSL250-080F-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Mounting: SMD (SMT)
Thickness (Max): 0.146" (3.70mm)
Voltage - Max: 80V (250V Int)
Current - Max: 3A
Current - Hold (Ih) (Max): 80mA
Current - Trip (It): 240mA
Time to Trip: 800ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.287" L x 0.199" W (7.30mm x 5.05mm)
Resistance - Initial (Ri) (Min): 5 Ohm
Resistance - Post Trip (R1) (Max): 20 Ohm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, Ptc Reset, 80V, 80Ma, Smd; Pptc Case Style Littelfuse - 45P8327 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 80V, 80Ma, Smd; Pptc Case Style Littelfuse
45P8327
Fuse, Ptc Reset, 80V, 80Ma, Smd; Pptc Case Style Littelfuse 45P8327
FUSE, PTC RESET, 80V, 80mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TSL250 Series; Voltage Rating:80VDC; Holding Current:80mA; Tripping Current:240mA; Time to Trip:0.8s; Current Rating Max:3A; Operating Temperature Min:-40°CRoHS Compliant: Yes

FUSE, PTC RESET, 80V, 80mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TSL250 Series; Voltage Rating:80VDC; Holding Current:80mA; Tripping Current:240mA; Time to Trip:0.8s; Current Rating Max:3A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - TSL250-080F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSL250-080F-2
Circuit Protection - PTC Resettable Fuses TSL250-080F-2
PTC RESET FUSE 80V 80MA 2SMD

PTC RESET FUSE 80V 80MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TSL250-080F-2 1114670-TSL250-080F-2 45P8327 TSL250-080F-2
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection PTC Resettable Fuses - TSL250-080F-2 Fuse, Ptc Reset, 80V, 80Ma, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Features Resettable
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details