The TSDB421 is a delay-on-break time relay designed for commercial and industrial applications, featuring a solid-state, encapsulated design with no moving parts. It operates on 120VAC with external time delay adjustment over a range of 1 to 100 seconds. The output is rated for 1A steady state and 10A inrush current at 60°C, with a repeat accuracy of ±0.5% or 20ms, whichever is greater, and factory calibration within ±1%. The relay functions with positive switching, resets upon loss of input voltage or reclosing the initiate switch, and is mounted using a single #10 screw. It measures 50.8 mm high, 50.8 mm wide, and 30.7 mm deep, with 0.25 in. (6.35 mm) male quick connect terminals. Operating temperature range is -40°C to 75°C, with humidity tolerance up to 95% non-condensing.
The TSDB Series is designed for more demanding commercial and industrial applications where small size, and accurate performance are required. The factory calibration for fixed time delays is within 1% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the time delay. The TSD Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 1000 minutes are available. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TSDB421 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |