Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Interval - Series: TSD7 Interval Timers - TSD761180S TSD761180S

Description
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet
Description
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Interval - Series: TSD7 Interval Timers - TSD761180S - TSD761180S - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Interval - Series: TSD7 Interval Timers - TSD761180S
TSD761180S
Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Interval - Series: TSD7 Interval Timers - TSD761180S TSD761180S
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.

The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TSD761180S-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TSD761180S-ND
Time Delay Relays 5666-TSD761180S-ND
Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 180 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 180 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TSD761180S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TSD761180S
Time Delay Relays TSD761180S
Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 180 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 180 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TSD761180S 5666-TSD761180S-ND TSD761180S
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Interval - Series: TSD7 Interval Timers - TSD761180S Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 167 F (-40 to 75 C)
Minimum 180 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HTF12030SU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details