Littelfuse, Inc. Interval Timer TSD7424

Description
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet
Description
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interval Timer - TSD7424 - Littelfuse, Inc.
Rosemont, IL, United States
Interval Timer
TSD7424
Interval Timer TSD7424
The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.

The TSD7 Series utilizes only two terminals connected in series with the load. Interval timing mode period is achieved by using a small portion of the AC sine wave allowing sufficient voltage for circuit operation. It can be used as an interval timer to control or pulse shape the operation of contactors, solenoids, relays, and lamp loads. The TSD7 Series can be wired to delay on the break of a switch for energy saving fan delays. Operation (Interval) Upon application of input voltage, the output energizes and the time delay begins. The output remains energized throughout the time delay. At the end of the time delay, the output de-energizes and remains de-energized until power is removed. Reset: Removing input voltage resets the time delay and the output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TSD7424-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TSD7424-ND
Time Delay Relays 5666-TSD7424-ND
Interval Time Delay Relay 1 Min ~ 100 Min Delay Chassis Mount

Interval Time Delay Relay 1 Min ~ 100 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TSD7424 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TSD7424
Time Delay Relays TSD7424
Interval Time Delay Relay 1 Min ~ 100 Min Delay Chassis Mount

Interval Time Delay Relay 1 Min ~ 100 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TSD7424 5666-TSD7424-ND TSD7424
Product Name Interval Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 167 F (-40 to 75 C)
Timer Type Interval Interval Interval
Minimum 60 to 6000 seconds 60 seconds
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

 - 329200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC20010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details