Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: TS600-170F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS600-170F-2 can be used for catalog matching and distributor lookup.
RESETTABLE FUSE, PTC, 60VDC, 170mA, SMD; Product Range:PolySwitch TS600 Series; Voltage Rating:60VDC; Holding Current:170mA; Tripping Current:400mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
PTC RESET FUSE 60V 170MA 2SMD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | TS600-170F-2 | 150-TS600-170F-2 | 76T4580 | TS600-170F-2 |
| Product Name | 600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection | SMD Circuit Protection Fuse | Resettable Fuse, Ptc, 60Vdc, 170Ma, Smd; Product Range Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS |