Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TS250-130F-RB-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TS250-130F-RB-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TS250-130F-RB-2
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TS250-130F-RB-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TS250-130F-RB-2 - 728037-TS250-130F-RB-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TS250-130F-RB-2
728037-TS250-130F-RB-2
PTC Resettable Fuses - TS250-130F-RB-2 728037-TS250-130F-RB-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 728037-TS250-130F-RB -2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 60V (600V Int) Current - Max: 1A Current - Trip (It): 260mA Time to Trip: 1.5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 130mA Thickness (Maximum): 0.134" (3.40mm) Resistance - Initial (Ri) (Minimum): 9 Ohms Resistance - Post Trip (R1) (Maximum): 20 Ohms Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.352" L x 0.291" W (8.95mm x 7.40mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728037-TS250-130F-RB-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 60V (600V Int)
Current - Max: 1A
Current - Trip (It): 260mA
Time to Trip: 1.5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 130mA
Thickness (Maximum): 0.134" (3.40mm)
Resistance - Initial (Ri) (Minimum): 9 Ohms
Resistance - Post Trip (R1) (Maximum): 20 Ohms
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.352" L x 0.291" W (8.95mm x 7.40mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - TS250-130F-RB-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TS250-130F-RB-2
Circuit Protection - PTC Resettable Fuses TS250-130F-RB-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number TS250-130F-RB-2 728037-TS250-130F-RB-2 TS250-130F-RB-2
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection PTC Resettable Fuses - TS250-130F-RB-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers