Littelfuse, Inc. Delay On Make Timer TS14110

Description
The TS1 Series offers proven reliability and performance with years of use in OEM equipment and commercial applications. This encapsulated general use timing module is capable of controlling load currents ranging from 5mA to 1A. May be connected in series with contactors, relays, valves, solenoids, small motors, and lamps. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TS1 Series offers proven reliability and performance with years of use in OEM equipment and commercial applications. This encapsulated general use timing module is capable of controlling load currents ranging from 5mA to 1A. May be connected in series with contactors, relays, valves, solenoids, small motors, and lamps. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay On Make Timer - TS14110 - Littelfuse, Inc.
Rosemont, IL, United States
Delay On Make Timer
TS14110
Delay On Make Timer TS14110
The TS1 Series offers proven reliability and performance with years of use in OEM equipment and commercial applications. This encapsulated general use timing module is capable of controlling load currents ranging from 5mA to 1A. May be connected in series with contactors, relays, valves, solenoids, small motors, and lamps. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The TS1 Series offers proven reliability and performance with years of use in OEM equipment and commercial applications. This encapsulated general use timing module is capable of controlling load currents ranging from 5mA to 1A. May be connected in series with contactors, relays, valves, solenoids, small motors, and lamps. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TS14110-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TS14110-ND
Time Delay Relays 5666-TS14110-ND
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - TS14110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TS14110
Time Delay Relays TS14110
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TS14110 5666-TS14110-ND TS14110
Product Name Delay On Make Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 176 F (-40 to 80 C)
Minimum 10 seconds
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSE3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 113 F (-20 to 45 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details