C&K Components Slide Switches TS01AQE

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5121-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5121-ND
Slide Switches CKC5121-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - TS01AQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
TS01AQE
Switches - Slide Switches TS01AQE
SWITCH SLIDE SPDT 3A 120V

SWITCH SLIDE SPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
TS01AQE
Slide Switches TS01AQE
Slide Switches SPDT Submin Slide-TS Series

Slide Switches SPDT Submin Slide-TS Series

Buy Now Datasheet
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components - 35AH7943 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components
35AH7943
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components 35AH7943
SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:TS Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5121-ND TS01AQE TS01AQE 35AH7943
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-AS11AB - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 41M1093 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
DC Voltage Rating 20 volts
View Details
2 suppliers