Littelfuse, Inc. Time Delay Relays TRU1

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable
Request a Quote
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRU1 is a multifunction time delay relay from Quarktwin Technology Ltd., featuring a knob adjustable time delay with a range of 0.1 seconds to 1000 minutes across six selectable time ranges. It operates on a universal input voltage of 19 to 264VAC and 19 to 30VDC, making it suitable for various applications. The relay provides a repeat accuracy of ±0.1% or ±20ms, whichever is greater, and includes LED indicators for input voltage and relay status. The TRU1 has an 8-pin DPDT configuration and can handle output loads of up to 10A for both AC and DC voltages. It supports multiple timing functions including delay-on-make, interval, and recycling, and is designed for plug-in socket mounting. The product is rated for a mechanical life of 10 million cycles and an electrical life of 1 million cycles, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TRU1 is a multifunction time delay relay from Quarktwin Technology Ltd., featuring a knob adjustable time delay with a range of 0.1 seconds to 1000 minutes across six selectable time ranges. It operates on a universal input voltage of 19 to 264VAC and 19 to 30VDC, making it suitable for various applications. The relay provides a repeat accuracy of ±0.1% or ±20ms, whichever is greater, and includes LED indicators for input voltage and relay status. The TRU1 has an 8-pin DPDT configuration and can handle output loads of up to 10A for both AC and DC voltages. It supports multiple timing functions including delay-on-make, interval, and recycling, and is designed for plug-in socket mounting. The product is rated for a mechanical life of 10 million cycles and an electrical life of 1 million cycles, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5666-TRU1-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TRU1-ND
Time Delay Relays 5666-TRU1-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - TRU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TRU1
Time Delay Relays TRU1
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1000 Min Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 5666-TRU1-ND TRU1
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 1000 Min 0.1 Sec ~ 1000 Min
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HTF12010MU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details