The TRS24D7Z10 is a single-shot time delay relay with an isolated 8 A SPDT electromechanical output and digital timing circuitry, designed for applications requiring repeat accuracy of ±2 %. It operates on 24 V dc or 28 V dc, features external time adjustment from 0.1 to 10 seconds, and uses an 11-pin plug-in base for standard mounting. The relay initiates on a leading-edge trigger and resets upon loss of input voltage or opening of the initiate switch. It meets UL listing requirements when used with compatible octal sockets and has an insulation resistance of at least 100 MΩ with 1500 V rms isolation between input and output terminals. The device measures 44.45 mm in height, 60.33 mm in width, and 104.78 mm in depth with socket installed, and weighs approximately 113 g.
The TRS Series combines an isolated, 10A electromechanical, relay output with analog timing circuitry. False trigger of the TRS by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch (leading edge triggered), the output energizes for a measured interval of time. At the end of the delay, the output de-energizes. Opening or reclosing the initiate switch during timing has no affect on the time delay. Applying input voltage with the initiate switch closed will energize the load and begin the time delay.Reset: Reset occurs when the time delay is complete and the initiate switch is opened. Loss of input voltage resets the time delay and output.
TIME DELAY RELAY / BOX
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | TRS24D7Z10 | 16AC4132 |
| Product Name | Single Shot Timer | Time Delay Relay / Box Littelfuse |
| Mounting | Socket or Plug-in Style; Plug-in socket |