The TRS series is a single-shot time delay relay with an isolated 8 A electromechanical SPDT output, digital timing circuitry, and ±2% repeat accuracy. It features complete circuit isolation to prevent false triggering by transients, and is available with 8-pin or 11-pin octal plug-in bases for industry-standard mounting. Input voltage options include 24 V dc/ac and 120 V ac, with a time delay range of 0.1-10 s for externally adjustable models. The relay operates with a ≤70 ms initiate time and ≤75 ms reset time, and is rated for 1×10^6 electrical operations. It meets UL listing requirements when used with specified sockets, operates from -20 °C to 65 °C, and has an insulation resistance of ≥100 MΩ and isolation voltage of ≥1500 V rms.
The TRS Series combines an isolated, 10A electromechanical, relay output with analog timing circuitry. False trigger of the TRS by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line and may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch (leading edge triggered), the output energizes for a measured interval of time. At the end of the delay, the output de-energizes. Opening or reclosing the initiate switch during timing has no affect on the time delay. Applying input voltage with the initiate switch closed will energize the load and begin the time delay.Reset: Reset occurs when the time delay is complete and the initiate switch is opened. Loss of input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRS120A2X300 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Single Shot - Series: TRS - TRS120A2X300 |
| Mounting | Socket or Plug-in Style; Plug-in socket |