The TRM24D1X10 is a delay-on-make time relay with a 24 V dc/28 V dc input, fixed 10 s time delay, and an 8-pin octal DPDT electromechanical relay output rated at 8 A resistive at 120/240 V ac. It provides input-to-output isolation of at least 1500 V rms, with reset time not exceeding 50 ms. The relay is designed for plug-in mounting in an 8-pin octal socket, with dimensions of 44.45 mm height, 60.33 mm width, and 104.78 mm depth including the socket. It operates between -20 °C and 65 °C and complies with UL 508.
The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRM24D1X10 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM24D1X10 |
| Mounting | Socket or Plug-in Style; Plug-in socket |