Littelfuse, Inc. Time Delay Relays TRM120A2Y180

Description
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Description
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRM120A2Y180 is a time delay relay from Quarktwin Technology Ltd. designed for delay-on-make applications. It features an 8-pin octal DPDT output with a maximum load rating of 10A at 120/240VAC. The relay operates with an input voltage of 120V AC and offers a time delay range of 2 to 180 seconds, with a repeat accuracy of ±2%. The device incorporates electronic circuitry combined with an electromechanical relay, providing input to output isolation and allowing for control of loads with independent voltage sources. The relay is housed in a rugged enclosure and is suitable for OEM applications. It is reset by removing the input voltage, which also resets the time delay. The operating temperature range is from -20 °C to 65 °C, and it has a mechanical life expectancy of 10 million cycles and an electrical life of 1 million cycles.

Datasheet Summary
Powered by GS/AI

The TRM120A2Y180 is a time delay relay from Quarktwin Technology Ltd. designed for delay-on-make applications. It features an 8-pin octal DPDT output with a maximum load rating of 10A at 120/240VAC. The relay operates with an input voltage of 120V AC and offers a time delay range of 2 to 180 seconds, with a repeat accuracy of ±2%. The device incorporates electronic circuitry combined with an electromechanical relay, providing input to output isolation and allowing for control of loads with independent voltage sources. The relay is housed in a rugged enclosure and is suitable for OEM applications. It is reset by removing the input voltage, which also resets the time delay. The operating temperature range is from -20 °C to 65 °C, and it has a mechanical life expectancy of 10 million cycles and an electrical life of 1 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5666-TRM120A2Y180-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TRM120A2Y180-ND
Time Delay Relays 5666-TRM120A2Y180-ND
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - TRM120A2Y180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TRM120A2Y180
Time Delay Relays TRM120A2Y180
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 180 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 5666-TRM120A2Y180-ND TRM120A2Y180
Product Name Time Delay Relays Time Delay Relays
Time Ranges 2 Sec ~ 180 Sec 2 Sec ~ 180 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC33Y040U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 4
Timer Type ON-Delay
View Details
 - 8184588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details