The TRM Series is a combination of analog electronic circuitry and electromechanical relay output. It provides input to output isolation with a wide variety of input voltages and time ranges. Standard plug-in base wiring, fast reset, rugged enclosure, and good repeat accuracy make the TRM a select choice in any OEM application. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output relay energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TRM120A2Y180 |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Make - Series: TRM - TRM120A2Y180 |
| Mounting | Socket or Plug-in Style; Plug-in socket |