Littelfuse, Inc. 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF600-160

Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - TRF600-160 - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
TRF600-160
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF600-160
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TRF600-160 - 1273926-TRF600-160 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TRF600-160
1273926-TRF600-160
PTC Resettable Fuses - TRF600-160 1273926-TRF600-160
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273926-TRF600-160 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 250V (600V Int) Current - Max: 60A Current - Trip (It): 320mA Time to Trip: 18s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 160mA Height - Seated (Maximum): 0.496" (12.60mm) Resistance - Initial (Ri) (Minimum): 4 Ohms Resistance - Post Trip (R1) (Maximum): 18 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Security, Consumer Electronics Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273926-TRF600-160
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.197"
Voltage - Max: 250V (600V Int)
Current - Max: 60A
Current - Trip (It): 320mA
Time to Trip: 18s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 160mA
Height - Seated (Maximum): 0.496" (12.60mm)
Resistance - Initial (Ri) (Minimum): 4 Ohms
Resistance - Post Trip (R1) (Maximum): 18 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Security, Consumer Electronics
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm)

Buy Now
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-TRF600-160
Through-Hole Circuit Protection Fuse 150-TRF600-160
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: TRF600-160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF600-160 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: TRF600-160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF600-160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - TRF600-160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TRF600-160
Circuit Protection - PTC Resettable Fuses TRF600-160
PTC RESET FUSE 250V 160MA RADIAL

PTC RESET FUSE 250V 160MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TRF600-160 1273926-TRF600-160 150-TRF600-160 TRF600-160
Product Name 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection PTC Resettable Fuses - TRF600-160 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data