Littelfuse, Inc. 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF250-145-B-0.5

Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - TRF250-145-B-0.5 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
TRF250-145-B-0.5
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF250-145-B-0.5
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
PTC Resettable Fuses - TRF250-145-B-0.5 - 901114-TRF250-145-B-0.5 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - TRF250-145-B-0.5
901114-TRF250-145-B-0.5
PTC Resettable Fuses - TRF250-145-B-0.5 901114-TRF250-145-B-0.5
Manufacturer: Littelfuse Inc. Win Source Part Number: 901114-TRF250-145-B- 0.5 Series: PolySwitch®, TRF250 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V (250V Int) 145 mA Ih Through Hole Radial, Disc Package: Bag Package: Radial, Disc Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 901114-TRF250-145-B-0.5
Series: PolySwitch®, TRF250
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V (250V Int) 145 mA Ih Through Hole Radial, Disc
Package: Bag
Package: Radial, Disc
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
0.145A 0.29A 0.8W Circuit Protection Fuse
150-TRF250-145-B-0.5
0.145A 0.29A 0.8W Circuit Protection Fuse 150-TRF250-145-B-0.5
PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 0.8W 5s 3Ohm Radial 6.5 X 4.6 X 7mm Bag Product overview: TRF250-145-B-0.5 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 0.8W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 0.8W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-145-B-0.5 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.145A(hold) 0.29A(trip) 60VDC 0.8W 5s 3Ohm Radial 6.5 X 4.6 X 7mm Bag Product overview: TRF250-145-B-0.5 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.145A, 0.29A, 0.8W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.145A, 0.29A, 0.8W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-145-B-0.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - TRF250-145-B-0.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TRF250-145-B-0.5
Circuit Protection - PTC Resettable Fuses TRF250-145-B-0.5
PTC RESET FUSE 60V 145MA RADIAL

PTC RESET FUSE 60V 145MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TRF250-145-B-0.5 901114-TRF250-145-B-0.5 150-TRF250-145-B-0.5 TRF250-145-B-0.5
Product Name 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection PTC Resettable Fuses - TRF250-145-B-0.5 0.145A 0.29A 0.8W Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data