The TRDU120A2 is a multifunction time delay relay with an 8-pin SPDT relay output, designed for 120VAC operation. It features 21 selectable timing functions, switch-selectable timing ranges from 0.1s to 1,705h, and ±0.1% repeat accuracy. The relay provides 10A resistive load capacity at 120/240VAC and 28VDC, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁶ operations. It includes LED indicators for input voltage and output status, and mounts on a 35mm DIN rail or via surface mounting with two #6 screws. Dimensions are 76.7 mm H × 60.7 mm W × 45.2 mm D, with an operating temperature range of -20°C to 65°C and storage temperature range of -40°C to 85°C. Isolation voltage is ≥1500V RMS, and insulation resistance is ≥100 MΩ. Power consumption is ≤3W. The unit is microcontroller-base
The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face of the unit. Two LED’s indicate input voltage and output status. This device offers full 10A isolated relay output contacts in either SPDT or DPDT. The TRDU replaces hundreds of part numbers, thereby, reducing your stock inventory requirements.21 Functions: Five switches are provided to set one of 10 single or 11 dual modes of operation. See datasheet for a complete list of singe and dual functions.
TIME DELAY RELAY, SPDT, 10A, 240VAC, SKT; Contact Voltage VDC:28V; Time Min:0.1s; Time Max:1705h; Product Range:TRDU Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | TRDU120A2 | 34AC6994 |
| Product Name | Multifunction Time Delay Relay | Time Delay Relay, Spdt, 10A, 240Vac, Skt; Contact Voltage Vdc Littelfuse |
| Mounting | Socket or Plug-in Style; Plug-in socket | Socket or Plug-in Style; Socket |
| Features | Visual Indicator | Time Delay |
| Poles | Single Pole (SP) |